Micron Technology, Inc. IT infrastructure Memory MTFC256GAVATTC-AIT

Description
Category: IT infrastructure Memory Win Source Part Number: 1455096-MTFC256GAVAT TC-AIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1455096-MTFC256GAVAT TC-AIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1455096-MTFC256GAVATTC-AIT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455096-MTFC256GAVATTC-AIT
IT infrastructure Memory 1455096-MTFC256GAVATTC-AIT
Category: IT infrastructure Memory Win Source Part Number: 1455096-MTFC256GAVAT TC-AIT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1455096-MTFC256GAVATTC-AIT
Manufacturer: Micron Technology Inc.

Buy Now
Memory - 557-MTFC256GAVATTC-AIT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 2TBIT UFS

IC FLASH 2TBIT UFS

Buy Now Datasheet
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron - 80AH7116 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron
80AH7116
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron 80AH7116
FLASH MEMORY, AEC-Q100, 256GBIT, 95DEG C; Flash Memory Type:UFS NAND; Memory Size:256Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256GBIT, 95DEG C; Flash Memory Type:UFS NAND; Memory Size:256Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC256GAVATTC-AIT
Integrated Circuits (ICs) - Memory - Memory MTFC256GAVATTC-AIT
UFS 2T

UFS 2T

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1455096-MTFC256GAVATTC-AIT 557-MTFC256GAVATTC-AIT-ND 80AH7116 MTFC256GAVATTC-AIT
Product Name IT infrastructure Memory Memory Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Dual Quad 3V 3.3V Memory IC and Storage Component - 774-S25FL116K0XNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8.5 ns
Endurance 100000 Write/Erase Cycles
View Details
2 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details