Category: IT infrastructure Memory
Win Source Part Number: 1455081-MTFC256GAVAT
Manufacturer: Micron Technology Inc.
UFS 2T
FLASH MEMORY, AEC-Q100, 256GBIT, 105DEG C; Flash Memory Type:UFS NAND; Memory Size:256Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC256GAVATTC-AAT-ND | 1455081-MTFC256GAVATTC-AAT | MTFC256GAVATTC-AAT | 80AH7115 | MTFC256GAVATTC-AAT |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash | Flash | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | 153-LFBGA | LFBGA |