Category: IT infrastructure Memory
Win Source Part Number: 1455075-MTFC256GASAO
Manufacturer: Micron Technology Inc.
IC FLASH 2TBIT UFS2.1 153TFBGA
FLASH MEMORY, AEC-Q100, 2048GBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:2048Gbit; Flash Memory Configuration:256G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes
USSD 2T
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455075-MTFC256GASAONS-AIT | 557-MTFC256GASAONS-AIT-ND | 80AH7113 | MTFC256GASAONS-AIT | MTFC256GASAONS-AIT |
| Product Name | IT infrastructure Memory | Memory | Flash Memory, Aec-Q100, 2048Gbit, 95Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | FLASH - NAND (SLC) | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 153-TFBGA | TFBGA | 153-TFBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | 153-TFBGA | 2.7V ~ 3.6V |