Micron Technology, Inc. IT infrastructure Memory MTFC256GASAONS-AAT

Description
Category: IT infrastructure Memory Win Source Part Number: 1455076-MTFC256GASAO NS-AAT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1455076-MTFC256GASAO NS-AAT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1455076-MTFC256GASAONS-AAT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455076-MTFC256GASAONS-AAT
IT infrastructure Memory 1455076-MTFC256GASAONS-AAT
Category: IT infrastructure Memory Win Source Part Number: 1455076-MTFC256GASAO NS-AAT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1455076-MTFC256GASAONS-AAT
Manufacturer: Micron Technology Inc.

Buy Now
Memory - 557-MTFC256GASAONS-AAT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 2TBIT UFS2.1 153TFBGA

IC FLASH 2TBIT UFS2.1 153TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC256GASAONS-AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC256GASAONS-AAT
Integrated Circuits (ICs) - Memory - Memory MTFC256GASAONS-AAT
USSD 2T

USSD 2T

Supplier's Site
Flash Memory, Aec-Q100, 2Tbit, 105Deg C; Flash Memory Type Micron - 80AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 2Tbit, 105Deg C; Flash Memory Type Micron
80AH7112
Flash Memory, Aec-Q100, 2Tbit, 105Deg C; Flash Memory Type Micron 80AH7112
FLASH MEMORY, AEC-Q100, 2TBIT, 105DEG C; Flash Memory Type:NAND; Memory Size:2048Gbit; Flash Memory Configuration:256G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 2TBIT, 105DEG C; Flash Memory Type:NAND; Memory Size:2048Gbit; Flash Memory Configuration:256G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1455076-MTFC256GASAONS-AAT 557-MTFC256GASAONS-AAT-ND MTFC256GASAONS-AAT 80AH7112
Product Name IT infrastructure Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 2Tbit, 105Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 153-TFBGA TFBGA
Supply Voltage 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory, 4Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8750 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type SOIC
View Details
Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details