Micron Technology, Inc. Memory IC and Storage Component MTFC256GAOAMAM-WT

Description
IC FLASH 2TBIT MMC Product overview: MTFC256GAOAMAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC256GAOAMAM-W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2TBIT MMC Product overview: MTFC256GAOAMAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC256GAOAMAM-W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC256GAOAMAM-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC256GAOAMAM-WT
Memory IC and Storage Component 774-MTFC256GAOAMAM-WT
IC FLASH 2TBIT MMC Product overview: MTFC256GAOAMAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC256GAOAMAM-W T can be used for catalog matching and distributor lookup.

IC FLASH 2TBIT MMC Product overview: MTFC256GAOAMAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC256GAOAMAM-WT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1081071-MTFC256GAOAMAM-WT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1081071-MTFC256GAOAMAM-WT
Integrated Circuits (ICs) - Memory 1081071-MTFC256GAOAMAM-WT
Win Source Part Number: 1081071-MTFC256GAOAM AM-WT Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,520 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Tb (256G x 8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MTFC256

Win Source Part Number: 1081071-MTFC256GAOAMAM-WT
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tray
Standard Package: 1,520
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Tb (256G x 8)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MTFC256

Buy Now
Memory - MTFC256GAOAMAM-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Tbit MMC

FLASH - NAND Memory IC 2Tbit MMC

Buy Now
IC FLASH 2TB MMC

IC FLASH 2TB MMC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC256GAOAMAM-WT
Integrated Circuits (ICs) - Memory - Memory MTFC256GAOAMAM-WT
IC FLASH 2TBIT MMC

IC FLASH 2TBIT MMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC256GAOAMAM-WT 1081071-MTFC256GAOAMAM-WT MTFC256GAOAMAM-WT MTFC256GAOAMAM-WT MTFC256GAOAMAM-WT
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details