Micron Technology, Inc. Memory IC and Storage Component MTFC16GLXDV-WT

Description
IC FLASH 128GBIT MMC 169VFBGA Product overview: MTFC16GLXDV-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXDV-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128GBIT MMC 169VFBGA Product overview: MTFC16GLXDV-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXDV-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC16GLXDV-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC16GLXDV-WT
Memory IC and Storage Component 774-MTFC16GLXDV-WT
IC FLASH 128GBIT MMC 169VFBGA Product overview: MTFC16GLXDV-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXDV-WT can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT MMC 169VFBGA Product overview: MTFC16GLXDV-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXDV-WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC16GLXDV-WT - 755250-MTFC16GLXDV-WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC16GLXDV-WT
755250-MTFC16GLXDV-WT
Memory - Flash - MTFC16GLXDV-WT 755250-MTFC16GLXDV-WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 755250-MTFC16GLXDV-W T Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MTFC16G Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 755250-MTFC16GLXDV-WT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MTFC16G
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 128GBIT MMC 169VFBGA

IC FLASH 128GBIT MMC 169VFBGA

Supplier's Site Datasheet
Memory - MTFC16GLXDV-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit MMC

FLASH - NAND Memory IC 128Gbit MMC

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC16GLXDV-WT
Integrated Circuits (ICs) - Memory - Memory MTFC16GLXDV-WT
IC FLASH 128GBIT MMC 169VFBGA

IC FLASH 128GBIT MMC 169VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC16GLXDV-WT 755250-MTFC16GLXDV-WT MTFC16GLXDV-WT MTFC16GLXDV-WT MTFC16GLXDV-WT
Product Name Memory IC and Storage Component Memory - Flash - MTFC16GLXDV-WT Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - QMP29GL01GP11FFSS80 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Density 1000000 kbits
Package Type BGA; 64-LBGA
View Details
2 suppliers
Memory - Flash - RD38F2240WWZDQ0 - 891538-RD38F2240WWZDQ0 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers