Micron Technology, Inc. Memory IC and Storage Component MTFC16GLXAM-WT TR

Description
IC FLASH 128GBIT 153VFBGA Product overview: MTFC16GLXAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXAM-WT TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 128GBIT 153VFBGA Product overview: MTFC16GLXAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXAM-WT TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC16GLXAM-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC16GLXAM-WT TR
Memory IC and Storage Component 774-MTFC16GLXAM-WT TR
IC FLASH 128GBIT 153VFBGA Product overview: MTFC16GLXAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXAM-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT 153VFBGA Product overview: MTFC16GLXAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GLXAM-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC16GLXAM-WT TR - 137239-MTFC16GLXAM-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC16GLXAM-WT TR
137239-MTFC16GLXAM-WT TR
Memory - Flash - MTFC16GLXAM-WT TR 137239-MTFC16GLXAM-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 137239-MTFC16GLXAM-W T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 137239-MTFC16GLXAM-WT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MTFC16GLXAM-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit MMC

FLASH - NAND Memory IC 128Gbit MMC

Buy Now
IC FLASH 128GBIT MMC 153VFBGA

IC FLASH 128GBIT MMC 153VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC16GLXAM-WT TR 137239-MTFC16GLXAM-WT TR MTFC16GLXAM-WT TR MTFC16GLXAM-WT TR
Product Name Memory IC and Storage Component Memory - Flash - MTFC16GLXAM-WT TR Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064P0XMFA000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details