IC FLASH 128GBIT MMC 169TFBGA Product overview: MTFC16GJUEF-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GJUEF-AIT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-TFBGA (14x18)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 725562-MTFC16GJUEF-A
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits
Supplier Device Package: 169-TFBGA (14x18)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 169-TFBGA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: MTFC16G
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NAND Memory IC 128Gbit MMC 169-TFBGA (14x18)
IC FLASH 128GBIT MMC 169TFBGA
IC FLASH 128GBIT MMC 169TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GJUEF-AIT | MTFC16GJUEF-AIT-ND | 725562-MTFC16GJUEF-AIT | MTFC16GJUEF-AIT | MTFC16GJUEF-AIT | MTFC16GJUEF-AIT |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - MTFC16GJUEF-AIT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |