FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-WFBGA (14x18)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 755248-MTFC16GJDEC-4
Series: eMMC
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 169-WFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Memory Interface: MMC
Manufacturer Package: 169-WFBGA (14x18)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FLASH 128GBIT MMC 169WFBGA Product overview: MTFC16GJDEC-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GJDEC-4M IT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 128Gbit MMC 169-WFBGA (14x18)
IC FLASH 128GBIT MMC 169WFBGA
IC FLASH 128GBIT MMC 169WFBGA
IC FLASH 128GBIT MMC 169WFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC16GJDEC-4MIT-ND | 755248-MTFC16GJDEC-4M IT | 774-MTFC16GJDEC-4M IT | MTFC16GJDEC-4M IT | MTFC16GJDEC-4M IT | MTFC16GJDEC-4M IT | MTFC16GJDEC-4M IT |
| Product Name | Memory | Memory - Flash - MTFC16GJDEC-4M IT | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 169-WFBGA | BGA; Bulk | BGA; 169-WFBGA | 169-WFBGA |