IC FLASH 128GBIT MMC 169WFBGA Product overview: MTFC16GJDEC-2M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GJDEC-2M WT can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 812145-MTFC16GJDEC-2
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 169-WFBGA (14x18)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 169-WFBGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-WFBGA (14x18)
IC FLASH 128GBIT MMC 169WFBGA
FLASH - NAND Memory IC 128Gbit MMC 169-WFBGA (14x18)
IC FLASH 128GBIT MMC 169WFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GJDEC-2M WT | 812145-MTFC16GJDEC-2M WT | MTFC16GJDEC-2MWT-ND | MTFC16GJDEC-2M WT | MTFC16GJDEC-2M WT | MTFC16GJDEC-2M WT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MTFC16GJDEC-2M WT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |