Micron Technology, Inc. Memory MTFC16GJDDQ-4M IT

Description
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC16GJDDQ-4MIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)

Buy Now Datasheet
Memory - Flash - MTFC16GJDDQ-4M IT - 886425-MTFC16GJDDQ-4M IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC16GJDDQ-4M IT
886425-MTFC16GJDDQ-4M IT
Memory - Flash - MTFC16GJDDQ-4M IT 886425-MTFC16GJDDQ-4M IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886425-MTFC16GJDDQ-4 M IT Series: e•MMC™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18) Package: Bulk Package: 100-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 225240, MTFC16GJDDQ-4M IT-ND, -MTFC16GJDDQ-4M IT, -MTFC16GJDDQ-4M IT-ND, MTFC16GJDDQ-4MIT, -MTFC16GJDDQ-4MIT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886425-MTFC16GJDDQ-4M IT
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)
Package: Bulk
Package: 100-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 225240, MTFC16GJDDQ-4M IT-ND, -MTFC16GJDDQ-4M IT, -MTFC16GJDDQ-4M IT-ND, MTFC16GJDDQ-4MIT, -MTFC16GJDDQ-4MIT

Buy Now
Memory IC and Storage Component - 774-MTFC16GJDDQ-4M IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC16GJDDQ-4M IT
Memory IC and Storage Component 774-MTFC16GJDDQ-4M IT
IC FLASH 128GBIT MMC 100LBGA Product overview: MTFC16GJDDQ-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GJDDQ-4M IT can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT MMC 100LBGA Product overview: MTFC16GJDDQ-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GJDDQ-4M IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC16GJDDQ-4M IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 128Gbit MMC 100-LBGA (14x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC16GJDDQ-4M IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC16GJDDQ-4M IT
Integrated Circuits (ICs) - Memory - Memory MTFC16GJDDQ-4M IT
IC FLASH 128GBIT MMC 100LBGA

IC FLASH 128GBIT MMC 100LBGA

Supplier's Site
IC FLASH 128GBIT MMC 100LBGA

IC FLASH 128GBIT MMC 100LBGA

Supplier's Site
IC FLASH 128GBIT MMC 100LBGA

IC FLASH 128GBIT MMC 100LBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC16GJDDQ-4MIT-ND 886425-MTFC16GJDDQ-4M IT 774-MTFC16GJDDQ-4M IT MTFC16GJDDQ-4M IT MTFC16GJDDQ-4M IT MTFC16GJDDQ-4M IT MTFC16GJDDQ-4M IT
Product Name Memory Memory - Flash - MTFC16GJDDQ-4M IT Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - CY8C20045-24LKXI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-16
View Details