FLASH - NAND Memory IC 128Gbit MMC
FLASH MEMORY, AEC-Q100, 128GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 128GBIT MMC
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC16GAPALHT-AAT | 80AH7104 | MTFC16GAPALHT-AAT | MTFC16GAPALHT-AAT |
| Product Name | Memory | Flash Memory, Aec-Q100, 128Gbit, 105Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits |