Micron Technology, Inc. Memory MTFC16GAPALBH-IT TR

Description
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-TFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-TFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC16GAPALBH-ITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-TFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1017323-MTFC16GAPALBH-IT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1017323-MTFC16GAPALBH-IT TR
Integrated Circuits (ICs) - Memory 1017323-MTFC16GAPALBH-IT TR
Win Source Part Number: 1017323-MTFC16GAPALB H-IT TR Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-TFBGA Supplier Device Package: 153-TFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC16GAPALBH-ITTR Base Product Number: MTFC16 Product Status: Obsolete

Win Source Part Number: 1017323-MTFC16GAPALBH-IT TR
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-TFBGA
Supplier Device Package: 153-TFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC16GAPALBH-ITTR
Base Product Number: MTFC16
Product Status: Obsolete

Buy Now
Memory IC and Storage Component - 774-MTFC16GAPALBH-IT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC16GAPALBH-IT TR
Memory IC and Storage Component 774-MTFC16GAPALBH-IT TR
IC FLASH 128GBIT MMC 153TFBGA Product overview: MTFC16GAPALBH-IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAPALBH-IT TR can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT MMC 153TFBGA Product overview: MTFC16GAPALBH-IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAPALBH-IT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC16GAPALBH-IT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit MMC 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 128Gbit MMC 153-TFBGA (11.5x13)

Buy Now
IC FLASH 128GBIT MMC 153TFBGA

IC FLASH 128GBIT MMC 153TFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MTFC16GAPALBH-IT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC16GAPALBH-IT TR
Integrated Circuits (ICs) - Memory MTFC16GAPALBH-IT TR
IC FLASH 128GBIT MMC 153TFBGA

IC FLASH 128GBIT MMC 153TFBGA

Supplier's Site
IC FLASH 128GBIT MMC 153TFBGA

IC FLASH 128GBIT MMC 153TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC16GAPALBH-ITTR-ND 1017323-MTFC16GAPALBH-IT TR 774-MTFC16GAPALBH-IT TR MTFC16GAPALBH-IT TR MTFC16GAPALBH-IT TR MTFC16GAPALBH-IT TR MTFC16GAPALBH-IT TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers