IC FLASH 128GBIT MMC 153TFBGA Product overview: MTFC16GAPALBH-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAPALBH-AA
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-TFBGA (11.5x13)
Win Source Part Number: 956349-MTFC16GAPALBH
Series: *
Categories: Memory
IC FLASH 128GBIT MMC 153TFBGA
IC FLASH 128GBIT MMC 153TFBGA
IC FLASH 128GBIT MMC 153TFBGA
FLASH - NAND Memory IC 128Gbit MMC 153-TFBGA (11.5x13)
FLASH MEMORY, 128GBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GAPALBH-AAT | MTFC16GAPALBH-AAT-ND | 956349-MTFC16GAPALBH-AAT | MTFC16GAPALBH-AAT | MTFC16GAPALBH-AAT | MTFC16GAPALBH-AAT | MTFC16GAPALBH-AAT | 80AH7099 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EMMC - MTFC16GAPALBH-AAT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 128Gbit, -40 To 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Density | 16000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits | ||
| Number of Words | 128000000 to 16000000 k | |||||||
| Package Type | BGA; Tray | 153-TFBGA | 153-TFBGA | BGA; 153-TFBGA | TFBGA |