FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-TFBGA (11.5x13)
IC FLASH 128GBIT MMC 153TFBGA Product overview: MTFC16GAPALBH-AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAPALBH-AA
Win Source Part Number: 1254210-MTFC16GAPALB
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 153-TFBGA
Supplier Device Package: 153-TFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC16GAPALBH-AAT TR,MTFC16GAPALBH-AAT
Base Product Number: MTFC16
FLASH - NAND Memory IC 128Gbit MMC 153-TFBGA (11.5x13)
IC FLASH 128GBIT MMC 153TFBGA
IC FLASH 128GBIT MMC 153TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC16GAPALBH-AATTR-ND | 774-MTFC16GAPALBH-AAT TR | 1254210-MTFC16GAPALBH-AAT TR | MTFC16GAPALBH-AAT TR | MTFC16GAPALBH-AAT TR | MTFC16GAPALBH-AAT TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 153-TFBGA | BGA; Tape & Reel (TR) | BGA; 153-TFBGA | |||
| Supply Voltage | 1.7V ~ 1.9V | -3.3V; 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | Surface Mount |