FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-TBGA (14x18)
IC FLASH 128GBIT MMC 100TBGA Product overview: MTFC16GAKAENA-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAENA-4M
Manufacturer: Micron Technology Inc.
Win Source Part Number: 807112-MTFC16GAKAENA
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Last Time Buy
Supplier Device Package: 100-TBGA (14x18)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 100-TBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
FLASH - NAND Memory IC 128Gbit MMC 100-TBGA (14x18)
IC FLASH 128GBIT MMC 100TBGA
IC FLASH 128GBIT MMC 100TBGA
IC FLASH 128GBIT MMC 100TBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC16GAKAENA-4MIT-ND | 774-MTFC16GAKAENA-4M IT | 807112-MTFC16GAKAENA-4M IT | MTFC16GAKAENA-4M IT | MTFC16GAKAENA-4M IT | MTFC16GAKAENA-4M IT | MTFC16GAKAENA-4M IT |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MTFC16GAKAENA-4M IT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 100-TBGA | BGA; Tray | BGA; 100-TBGA | 100-TBGA | BGA | ||
| Supply Voltage | 1.7V ~ 1.9V | -3.3V; 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | -40degC ~ 85degC (TA) |