IC FLASH 128GBIT MMC 153VFBGA Product overview: MTFC16GAKAEJP-5M AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAEJP-5M
Win Source Part Number: 956116-MTFC16GAKAEJP
Series: *
Categories: Memory
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 128Gbit MMC 153-VFBGA (11.5x13)
IC FLASH 128GBIT MMC 153VFBGA
IC FLASH 128GBIT MMC 153VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GAKAEJP-5M AIT | 956116-MTFC16GAKAEJP-5M AIT | MTFC16GAKAEJP-5MAIT-ND | 80AH7098 | MTFC16GAKAEJP-5M AIT | MTFC16GAKAEJP-5M AIT | MTFC16GAKAEJP-5M AIT |
| Product Name | Memory IC and Storage Component | Memory - EMMC - MTFC16GAKAEJP-5M AIT | Memory | Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | BGA; Tray | 153-VFBGA | VFBGA | BGA; 153-VFBGA | BGA | ||
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | -40degC ~ 85degC (TA) |