FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
IC FLASH 128GBIT MMC 153VFBGA Product overview: MTFC16GAKAEJP-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAEJP-4M
Manufacturer: Micron Technology Inc.
Win Source Part Number: 755247-MTFC16GAKAEJP
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-VFBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,520
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
IC FLASH 128GBIT MMC 153VFBGA
IC FLASH 128GBIT MMC 153VFBGA
FLASH - NAND Memory IC 128Gbit MMC 153-VFBGA (11.5x13)
IC FLASH 128GBIT MMC 153VFBGA
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC16GAKAEJP-4MIT-ND | 774-MTFC16GAKAEJP-4M IT | 755247-MTFC16GAKAEJP-4M IT | MTFC16GAKAEJP-4M IT | MTFC16GAKAEJP-4M IT | MTFC16GAKAEJP-4M IT | MTFC16GAKAEJP-4M IT | 80AH7097 |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MTFC16GAKAEJP-4M IT | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 153-VFBGA | BGA; Tray | 153-VFBGA | BGA; 153-VFBGA | BGA | VFBGA |