IC FLASH 128GBIT MMC 169TFBGA Product overview: MTFC16GAKAEEF-O1 AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAEEF-O1
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886424-MTFC16GAKAEEF
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-TFBGA (14x18)
Package: Tray
Package: 169-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MTFC16
Categories: Integrated Circuits (ICs)
Case / Package: 169-TFBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MTFC16GAKAEEF-O1 AIT-ND, MTFC16GAKAEEF-O1AIT
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-TFBGA (14x18)
IC FLASH 128GBIT MMC 169TFBGA
IC FLASH 128GBIT MMC 169TFBGA
FLASH - NAND Memory IC 128Gbit MMC 169-TFBGA (14x18)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GAKAEEF-O1 AIT | 886424-MTFC16GAKAEEF-O1 AIT | MTFC16GAKAEEF-O1AIT-ND | MTFC16GAKAEEF-O1 AIT | MTFC16GAKAEEF-O1 AIT | MTFC16GAKAEEF-O1 AIT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MTFC16GAKAEEF-O1 AIT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |