Manufacturer: Micron Technology Inc.
Win Source Part Number: 886423-MTFC16GAKAEEF
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-TFBGA (14x18)
Package: Tray
Package: 169-TFBGA
Mounting: Surface Mount
Family Name: MTFC16
Categories: Integrated Circuits (ICs)
Case / Package: 169-TFBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -MTFC16GAKAEEF-AIT, 274080
IC FLASH 128GBIT MMC 169TFBGA Product overview: MTFC16GAKAEEF-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAEEF-AI
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-TFBGA (14x18)
FLASH - NAND Memory IC 128Gbit MMC 169-TFBGA (14x18)
IC FLASH 128GBIT MMC 169TFBGA
IC FLASH 128GBIT MMC 169TFBGA
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:169Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886423-MTFC16GAKAEEF-AIT | 774-MTFC16GAKAEEF-AIT | MTFC16GAKAEEF-AIT-ND | MTFC16GAKAEEF-AIT | MTFC16GAKAEEF-AIT | MTFC16GAKAEEF-AIT | 80AH7095 |
| Product Name | Memory - Flash - MTFC16GAKAEEF-AIT | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; 169-TFBGA (14x18) | BGA; Tray | 169-TFBGA | BGA; 169-TFBGA | BGA | TFBGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | -40degC ~ 85degC (TA) |