FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)
IC FLASH 128GBIT MMC 100LBGA Product overview: MTFC16GAKAEDQ-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAEDQ-AI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 845018-MTFC16GAKAEDQ
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Family Name: MTFC16
Categories: Integrated Circuits (ICs)
Case / Package: 100-LBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -MTFC16GAKAEDQ-AIT, 274027
IC FLASH 128GBIT MMC 100LBGA
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 128GBIT MMC 100LBGA
FLASH - NAND Memory IC 128Gbit MMC 100-LBGA (14x18)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC16GAKAEDQ-AIT-ND | 774-MTFC16GAKAEDQ-AIT | 845018-MTFC16GAKAEDQ-AIT | MTFC16GAKAEDQ-AIT | 80AH7093 | MTFC16GAKAEDQ-AIT | MTFC16GAKAEDQ-AIT | MTFC16GAKAEDQ-AIT |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MTFC16GAKAEDQ-AIT | Memory | Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 100-LBGA | BGA; Tray | BGA; 100-LBGA (14x18) | LBGA | BGA | 100-LBGA | BGA; 100-LBGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | -40degC ~ 85degC (TA) | 1.7V ~ 1.9V | 1.7V ~ 1.9V |