IC FLASH 128GBIT MMC 100LBGA Product overview: MTFC16GAKAEDQ-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAEDQ-AA
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 100-LBGA (14x18)
Win Source Part Number: 956408-MTFC16GAKAEDQ
Series: *
Categories: Memory
IC FLASH 128GBIT MMC 100LBGA
IC FLASH 128GBIT MMC 100LBGA
FLASH MEMORY, 128GBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 128Gbit MMC 100-LBGA (14x18)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GAKAEDQ-AAT | MTFC16GAKAEDQ-AAT-ND | 956408-MTFC16GAKAEDQ-AAT | MTFC16GAKAEDQ-AAT | MTFC16GAKAEDQ-AAT | 80AH7092 | MTFC16GAKAEDQ-AAT | MTFC16GAKAEDQ-AAT |
| Product Name | Memory IC and Storage Component | Memory | Memory - EMMC - MTFC16GAKAEDQ-AAT | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 128Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; FLASH | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | BGA; Tray | 100-LBGA | LBGA | 100-LBGA | BGA; 100-LBGA | |||
| Density | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits |