Manufacturer: Micron Technology Inc.
Win Source Part Number: 886422-MTFC16GAKAECN
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Package: Tray
Package: 153-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 153-VFBGA (11.5x13)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
Other Part Number: -MTFC16GAKAECN-AIT, 285394
IC FLASH 128GBIT MMC 153VFBGA Product overview: MTFC16GAKAECN-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAECN-AI
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
IC FLASH 128GBIT MMC 153VFBGA
IC FLASH 128GBIT MMC 153VFBGA
IC FLASH 128GBIT MMC 153VFBGA
FLASH - NAND Memory IC 128Gbit MMC 153-VFBGA (11.5x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886422-MTFC16GAKAECN-AIT | 774-MTFC16GAKAECN-AIT | MTFC16GAKAECN-AIT-ND | MTFC16GAKAECN-AIT | MTFC16GAKAECN-AIT | MTFC16GAKAECN-AIT | MTFC16GAKAECN-AIT |
| Product Name | Memory - Flash - MTFC16GAKAECN-AIT | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH |