Micron Technology, Inc. Memory MTFC16GAKAECN-4M IT

Description
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC16GAKAECN-4MIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC16GAKAECN-4M IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC16GAKAECN-4M IT
Memory IC and Storage Component 774-MTFC16GAKAECN-4M IT
IC FLASH 128GBIT MMC 153VFBGA Product overview: MTFC16GAKAECN-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAECN-4M IT can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT MMC 153VFBGA Product overview: MTFC16GAKAECN-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAECN-4M IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC16GAKAECN-4M IT - 758743-MTFC16GAKAECN-4M IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC16GAKAECN-4M IT
758743-MTFC16GAKAECN-4M IT
Memory - Flash - MTFC16GAKAECN-4M IT 758743-MTFC16GAKAECN-4M IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 758743-MTFC16GAKAECN -4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-VFBGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,520 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758743-MTFC16GAKAECN-4M IT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-VFBGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,520
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC16GAKAECN-4M IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC16GAKAECN-4M IT
Integrated Circuits (ICs) - Memory - Memory MTFC16GAKAECN-4M IT
IC FLASH 128GBIT MMC 153VFBGA

IC FLASH 128GBIT MMC 153VFBGA

Supplier's Site
IC FLASH 128GBIT MMC 153VFBGA

IC FLASH 128GBIT MMC 153VFBGA

Supplier's Site
Memory - MTFC16GAKAECN-4M IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit MMC 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 128Gbit MMC 153-VFBGA (11.5x13)

Buy Now
IC FLASH 128GBIT MMC 153VFBGA

IC FLASH 128GBIT MMC 153VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC16GAKAECN-4MIT-ND 774-MTFC16GAKAECN-4M IT 758743-MTFC16GAKAECN-4M IT MTFC16GAKAECN-4M IT MTFC16GAKAECN-4M IT MTFC16GAKAECN-4M IT MTFC16GAKAECN-4M IT
Product Name Memory Memory IC and Storage Component Memory - Flash - MTFC16GAKAECN-4M IT Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details