IC FLASH 128GBIT MMC 153VFBGA Product overview: MTFC16GAKAECN-2M WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAKAECN-2M
Win Source Part Number: 972632-MTFC16GAKAECN
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC16GAKAECN-2M WT TR-ND,MTFC16GAKAECN-
Base Product Number: MTFC16
Product Status: Obsolete
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
IC FLASH 128GBIT MMC 153VFBGA
IC FLASH 128GBIT MMC 153VFBGA
FLASH - NAND Memory IC 128Gbit MMC 153-VFBGA (11.5x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GAKAECN-2M WT TR | 972632-MTFC16GAKAECN-2M WT TR | MTFC16GAKAECN-2MWTTR-ND | MTFC16GAKAECN-2M WT TR | MTFC16GAKAECN-2M WT TR | MTFC16GAKAECN-2M WT TR |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |