Micron Technology, Inc. Flash Memory, 128Gbit, -40 To 95Deg C; Flash Memory Type Micron MTFC128GAVATTC-IT

Description
FLASH MEMORY, 128GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:128Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 128GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:128Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 128Gbit, -40 To 95Deg C; Flash Memory Type Micron - 80AH7091 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Gbit, -40 To 95Deg C; Flash Memory Type Micron
80AH7091
Flash Memory, 128Gbit, -40 To 95Deg C; Flash Memory Type Micron 80AH7091
FLASH MEMORY, 128GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:128Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 128GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:128Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7091
Product Name Flash Memory, 128Gbit, -40 To 95Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - 9021931 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details