Micron Technology, Inc. Memory MTFC128GAVATTC-AIT

Description
IC FLASH 1TBIT UFS3.1 153LFBGA
Request a Quote
Description
IC FLASH 1TBIT UFS3.1 153LFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micron UFS Flash Memory, part number MTFC128GAVATTC-AAT ES, offers a storage capacity of 128Gbit and is designed for automotive applications, compliant with AEC-Q100 standards. It operates within a temperature range of -40°C to +95°C, making it suitable for high-temperature environments. The device features a 153-ball LFBGA package and supports a voltage range of 2.4V to 2.7V for V_CC and 1.14V to 1.26V for V_CCQ. It adheres to the JEDEC/UFS specification version 3.1, providing advanced features such as command queuing, power-on write protection, and background operations. The product is RoHS compliant and designed for reliable performance in automotive applications.

Datasheet Summary
Powered by GS/AI

The Micron UFS Flash Memory, part number MTFC128GAVATTC-AAT ES, offers a storage capacity of 128Gbit and is designed for automotive applications, compliant with AEC-Q100 standards. It operates within a temperature range of -40°C to +95°C, making it suitable for high-temperature environments. The device features a 153-ball LFBGA package and supports a voltage range of 2.4V to 2.7V for V_CC and 1.14V to 1.26V for V_CCQ. It adheres to the JEDEC/UFS specification version 3.1, providing advanced features such as command queuing, power-on write protection, and background operations. The product is RoHS compliant and designed for reliable performance in automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MTFC128GAVATTC-AIT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1TBIT UFS3.1 153LFBGA

IC FLASH 1TBIT UFS3.1 153LFBGA

Buy Now Datasheet
Flash Memory, Aec-Q100, 128Gbit, 95Deg C; Flash Memory Type Micron - 80AH7090 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Gbit, 95Deg C; Flash Memory Type Micron
80AH7090
Flash Memory, Aec-Q100, 128Gbit, 95Deg C; Flash Memory Type Micron 80AH7090
FLASH MEMORY, AEC-Q100, 128GBIT, 95DEG C; Flash Memory Type:UFS NAND; Memory Size:128Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128GBIT, 95DEG C; Flash Memory Type:UFS NAND; Memory Size:128Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MTFC128GAVATTC-AIT
Integrated Circuits (ICs) - Memory - Memory MTFC128GAVATTC-AIT
UFS 1T LFBGA

UFS 1T LFBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 557-MTFC128GAVATTC-AIT-ND 80AH7090 MTFC128GAVATTC-AIT
Product Name Memory Flash Memory, Aec-Q100, 128Gbit, 95Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type 153-LFBGA LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8751 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details