UFS 1T LFBGA Product overview: MTFC128GAVATTC-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAVATTC-A
IC FLASH 1TBIT UFS3.1 153LFBGA
Win Source Part Number: 956461-MTFC128GAVATT
Series: *
Categories: Memory
FLASH MEMORY, AEC-Q100, 128GBIT, 105DEG C; Flash Memory Type:UFS NAND; Memory Size:128Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
UFS 1T LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC128GAVATTC-AAT | 557-MTFC128GAVATTC-AAT-ND | 956461-MTFC128GAVATTC-AAT | MTFC128GAVATTC-AAT | 80AH7089 | MTFC128GAVATTC-AAT |
| Product Name | Memory IC and Storage Component | Memory | Memory - EMMC - MTFC128GAVATTC-AAT | Memory | Flash Memory, Aec-Q100, 128Gbit, 105Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | FLASH - NAND (SLC) | Flash | Flash; Non-Volatile | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 128000000 kbits | 1000000000 kbits | 128000000 kbits | 1000000000 kbits |