Micron Technology, Inc. IT infrastructure Memory MTFC128GASAQJP-AIT

Description
Category: IT infrastructure Memory Win Source Part Number: 1455350-MTFC128GASAQ JP-AIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1455350-MTFC128GASAQ JP-AIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1455350-MTFC128GASAQJP-AIT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455350-MTFC128GASAQJP-AIT
IT infrastructure Memory 1455350-MTFC128GASAQJP-AIT
Category: IT infrastructure Memory Win Source Part Number: 1455350-MTFC128GASAQ JP-AIT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1455350-MTFC128GASAQJP-AIT
Manufacturer: Micron Technology Inc.

Buy Now
IC FLASH 1TB USSD

IC FLASH 1TB USSD

Supplier's Site Datasheet
Memory - MTFC128GASAQJP-AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Tbit eMMC 200 MHz 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 1Tbit eMMC 200 MHz 153-VFBGA (11.5x13)

Buy Now
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron - 80AH7087 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron
80AH7087
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron 80AH7087
FLASH MEMORY, AEC-Q100, 1TBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1TBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MTFC128GASAQJP-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC128GASAQJP-AIT
Integrated Circuits (ICs) - Memory MTFC128GASAQJP-AIT
IC FLASH 1TB USSD

IC FLASH 1TB USSD

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1455350-MTFC128GASAQJP-AIT MTFC128GASAQJP-AIT MTFC128GASAQJP-AIT 80AH7087 MTFC128GASAQJP-AIT
Product Name IT infrastructure Memory Memory Memory Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory
Memory Category Flash; Flash Flash; FLASH Flash Flash; Non-Volatile
Density 1000000000 kbits 1000000000 kbits 1024000000 kbits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 153-VFBGA VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details