USSD 1T
FLASH MEMORY, AEC-Q100, 1TBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | MTFC128GASAQJP-AAT | 80AH7085 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 1Tbit, 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash |
| Data Rate | 200 MHz | 200 MHz |
| Density | 1000000000 kbits | 1024000000 kbits |