FLASH - NAND Memory IC 1Tb (128G x 8) UFS2.1 52MHz 153-TFBGA (11.5x13)
Win Source Part Number: 956414-MTFC128GASAON
Series: *
Categories: Memory
IC FLASH 1TBIT UFS2.1 153TFBGA Product overview: MTFC128GASAONS-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GASAONS-I
FLASH MEMORY, AEC-Q100, 1TBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes
FLASH - NAND Memory IC 1Tbit UFS2.1 52 MHz 153-TFBGA (11.5x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC128GASAONS-IT-ND | 956414-MTFC128GASAONS-IT | 774-MTFC128GASAONS-IT | MTFC128GASAONS-IT | 80AH7083 | MTFC128GASAONS-IT | MTFC128GASAONS-IT |
| Product Name | Memory | Memory - EMMC - MTFC128GASAONS-IT | Memory IC and Storage Component | Memory | Flash Memory, Aec-Q100, 1Tbit, 95Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH | Flash; Non-Volatile | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 153-TFBGA | BGA; Tray | TFBGA | BGA; 153-TFBGA | BGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |