Micron Technology, Inc. Memory IC and Storage Component MTFC128GASAONS-AIT

Description
USSD 1T Product overview: MTFC128GASAONS-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GASAONS-A IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USSD 1T Product overview: MTFC128GASAONS-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GASAONS-A IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC128GASAONS-AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC128GASAONS-AIT
Memory IC and Storage Component 774-MTFC128GASAONS-AIT
USSD 1T Product overview: MTFC128GASAONS-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GASAONS-A IT can be used for catalog matching and distributor lookup.

USSD 1T Product overview: MTFC128GASAONS-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GASAONS-AIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - MTFC128GASAONS-AIT - 955725-MTFC128GASAONS-AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MTFC128GASAONS-AIT
955725-MTFC128GASAONS-AIT
Memory - Unclassified Memory - MTFC128GASAONS-AIT 955725-MTFC128GASAONS-AIT
Win Source Part Number: 955725-MTFC128GASAON S-AIT Series: * Categories: Memory

Win Source Part Number: 955725-MTFC128GASAONS-AIT
Series: *
Categories: Memory

Buy Now
Flash Memory, Aec-Q100, 1Tbit, 95Deg C; Flash Memory Type Micron - 80AH7082 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Tbit, 95Deg C; Flash Memory Type Micron
80AH7082
Flash Memory, Aec-Q100, 1Tbit, 95Deg C; Flash Memory Type Micron 80AH7082
FLASH MEMORY, AEC-Q100, 1TBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1TBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC128GASAONS-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC128GASAONS-AIT
Integrated Circuits (ICs) - Memory - Memory MTFC128GASAONS-AIT
USSD 1T

USSD 1T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC128GASAONS-AIT 955725-MTFC128GASAONS-AIT 80AH7082 MTFC128GASAONS-AIT
Product Name Memory IC and Storage Component Memory - Unclassified Memory - MTFC128GASAONS-AIT Flash Memory, Aec-Q100, 1Tbit, 95Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type BGA; Box TFBGA
Supply Voltage -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory IC and Storage Component - 774-EAN62691701 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
View Details
3 suppliers