USSD 1T Product overview: MTFC128GASAONS-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GASAONS-A
Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175589-MTFC128GASAO
Density: 1 Tb
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Nominal Supply Voltage (DC): 3.3 V
USSD 1T
FLASH MEMORY, AEC-Q100, 1TBIT, 105DEG C; Flash Memory Type:NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC128GASAONS-AAT | 1175589-MTFC128GASAONS-AAT | MTFC128GASAONS-AAT | 80AH7081 |
| Product Name | Memory IC and Storage Component | Memory - MTFC128GASAONS-AAT | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 1Tbit, 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |||
| Density | 1000000000 kbits | 1000000000 kbits | 1000000000 kbits | 1024000000 kbits |
| Number of Words | 128000000 k |