Micron Technology, Inc. Integrated Circuits (ICs) - Memory MTFC128GAPALPH-AIT

Description
IC FLASH 1TB MMC
Datasheet
Description
IC FLASH 1TB MMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - MTFC128GAPALPH-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC128GAPALPH-AIT
Integrated Circuits (ICs) - Memory MTFC128GAPALPH-AIT
IC FLASH 1TB MMC

IC FLASH 1TB MMC

Supplier's Site
Memory - MTFC128GAPALPH-AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Tbit MMC

FLASH - NAND Memory IC 1Tbit MMC

Buy Now
IC FLASH 1TB MMC

IC FLASH 1TB MMC

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron - 80AH7077 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron
80AH7077
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron 80AH7077
FLASH MEMORY, AEC-Q100, 1TBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1TBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC128GAPALPH-AIT MTFC128GAPALPH-AIT MTFC128GAPALPH-AIT 80AH7077
Product Name Integrated Circuits (ICs) - Memory Memory Memory Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Density 1000000000 kbits 1000000000 kbits 1024000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details