MODULE EMMC 128GB Product overview: MTFC128GAPALNS-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAPALNS-I
Manufacturer: Micron Technology Inc.
Win Source Part Number: 851761-MTFC128GAPALN
Features: Memory IC
Package: Tray
Family Name: MTFC128
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
FLASH MEMORY, 1TBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
MODULE EMMC 128GB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC128GAPALNS-IT | 851761-MTFC128GAPALNS-IT | 80AH7075 | MTFC128GAPALNS-IT | MTFC128GAPALNS-IT | MTFC128GAPALNS-IT | MTFC128GAPALNS-IT |
| Product Name | 128GB Memory IC and Storage Component | Memory - EMMC - MTFC128GAPALNS-IT | Flash Memory, 1Tbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Package Type | Tray | TFBGA |