Alternative Parts (Cross-Reference): Cross
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Box
Product Status: Obsolete
Base Product Number: MTFC128
EMMC 1024G MMC5.1 J59X AT Product overview: MTFC128GAPALNA-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAPALNA-A
EMMC 1024G MMC5.1 J59X AT
FLASH MEMORY, 1TBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
EMMC 1024G MMC5.1 J59X AT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC128GAPALNA-AIT | MTFC128GAPALNA-AIT | 80AH7072 | MTFC128GAPALNA-AIT | MTFC128GAPALNA-AIT | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 1Tbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory |
| Package Type | Box | TBGA |