Micron Technology, Inc. Memory - EMMC - MTFC128GAPALBH-AIT MTFC128GAPALBH-AIT

Description
Win Source Part Number: 956409-MTFC128GAPALB H-AIT Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 956409-MTFC128GAPALB H-AIT Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EMMC - MTFC128GAPALBH-AIT - 956409-MTFC128GAPALBH-AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC128GAPALBH-AIT
956409-MTFC128GAPALBH-AIT
Memory - EMMC - MTFC128GAPALBH-AIT 956409-MTFC128GAPALBH-AIT
Win Source Part Number: 956409-MTFC128GAPALB H-AIT Series: * Categories: Memory

Win Source Part Number: 956409-MTFC128GAPALBH-AIT
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MTFC128GAPALBH-AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC128GAPALBH-AIT
Memory IC and Storage Component 774-MTFC128GAPALBH-AIT
IC FLASH 1TBIT MMC Product overview: MTFC128GAPALBH-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAPALBH-A IT can be used for catalog matching and distributor lookup.

IC FLASH 1TBIT MMC Product overview: MTFC128GAPALBH-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAPALBH-AIT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - MTFC128GAPALBH-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC128GAPALBH-AIT
Integrated Circuits (ICs) - Memory MTFC128GAPALBH-AIT
IC FLASH 1TB MMC

IC FLASH 1TB MMC

Supplier's Site
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron - 80AH7070 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron
80AH7070
Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron 80AH7070
FLASH MEMORY, AEC-Q100, 1TBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1TBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MTFC128GAPALBH-AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Tbit MMC

FLASH - NAND Memory IC 1Tbit MMC

Buy Now
IC FLASH 1TB MMC

IC FLASH 1TB MMC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 956409-MTFC128GAPALBH-AIT 774-MTFC128GAPALBH-AIT MTFC128GAPALBH-AIT 80AH7070 MTFC128GAPALBH-AIT MTFC128GAPALBH-AIT
Product Name Memory - EMMC - MTFC128GAPALBH-AIT Memory IC and Storage Component Integrated Circuits (ICs) - Memory Flash Memory, Aec-Q100, 1Tbit, 85Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - IS29GL01GS-11DHB010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details