Manufacturer: Micron Technology Inc.
Win Source Part Number: 814428-MTFC128GAJAED
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Tb (128G x 8)
Supplier Device Package: 169-LFBGA (14x18)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 169-LFBGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 980
IC FLASH 1TB MMC 169LFBGA Product overview: MTFC128GAJAEDN-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAJAEDN-I
IC FLASH 1TB MMC 169LFBGA
IC FLASH 1TB MMC 169LFBGA
FLASH - NAND Memory IC 1Tbit MMC 169-LFBGA (14x18)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 814428-MTFC128GAJAEDN-IT | 774-MTFC128GAJAEDN-IT | MTFC128GAJAEDN-IT | MTFC128GAJAEDN-IT | MTFC128GAJAEDN-IT |
| Product Name | Memory - Flash - MTFC128GAJAEDN-IT | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | BGA; 169-LFBGA |