Micron Technology, Inc. 8GB Memory IC and Storage Component MTA9ASF1G72AZ-3G2R1

Description
DDR4 8GB EUDIMM Product overview: MTA9ASF1G72AZ-3G2R1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA9ASF1G72AZ-3G 2R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR4 8GB EUDIMM Product overview: MTA9ASF1G72AZ-3G2R1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA9ASF1G72AZ-3G 2R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GB Memory IC and Storage Component - 505-MTA9ASF1G72AZ-3G2R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8GB Memory IC and Storage Component
505-MTA9ASF1G72AZ-3G2R1
8GB Memory IC and Storage Component 505-MTA9ASF1G72AZ-3G2R1
DDR4 8GB EUDIMM Product overview: MTA9ASF1G72AZ-3G2R1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA9ASF1G72AZ-3G 2R1 can be used for catalog matching and distributor lookup.

DDR4 8GB EUDIMM Product overview: MTA9ASF1G72AZ-3G2R1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA9ASF1G72AZ-3G2R1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ddr4 8Gb Eudimm Rohs Compliant Micron - 67AJ1354 - Newark, An Avnet Company
Chicago, IL, United States
Ddr4 8Gb Eudimm Rohs Compliant Micron
67AJ1354
Ddr4 8Gb Eudimm Rohs Compliant Micron 67AJ1354
DDR4 8GB EUDIMM ROHS COMPLIANT: YES

DDR4 8GB EUDIMM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 505-MTA9ASF1G72AZ-3G2R1 67AJ1354
Product Name 8GB Memory IC and Storage Component Ddr4 8Gb Eudimm Rohs Compliant Micron
Memory Category DDR4 SDRAM; DRAM Chip
Operating Temperature 0 C (32 F)
Density 64000000 kbits
Address Bus Width 72 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-75DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details