Micron Technology, Inc. 16GB Memory IC and Storage Component MTA8ATF2G64HZ-3G2F1

Description
MODULE DDR4 SDRAM 16GB 260SODIMM Product overview: MTA8ATF2G64HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64HZ-3G 2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE DDR4 SDRAM 16GB 260SODIMM Product overview: MTA8ATF2G64HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64HZ-3G 2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16GB Memory IC and Storage Component - 505-MTA8ATF2G64HZ-3G2F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16GB Memory IC and Storage Component
505-MTA8ATF2G64HZ-3G2F1
16GB Memory IC and Storage Component 505-MTA8ATF2G64HZ-3G2F1
MODULE DDR4 SDRAM 16GB 260SODIMM Product overview: MTA8ATF2G64HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64HZ-3G 2F1 can be used for catalog matching and distributor lookup.

MODULE DDR4 SDRAM 16GB 260SODIMM Product overview: MTA8ATF2G64HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64HZ-3G2F1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ddr4 16Gb Sodimm Rohs Compliant Micron - 67AJ1353 - Newark, An Avnet Company
Chicago, IL, United States
Ddr4 16Gb Sodimm Rohs Compliant Micron
67AJ1353
Ddr4 16Gb Sodimm Rohs Compliant Micron 67AJ1353
DDR4 16GB SODIMM ROHS COMPLIANT: YES

DDR4 16GB SODIMM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 505-MTA8ATF2G64HZ-3G2F1 67AJ1353
Product Name 16GB Memory IC and Storage Component Ddr4 16Gb Sodimm Rohs Compliant Micron
Memory Category EEPROM; DDR4 SDRAM; DRAM Chip
Operating Temperature 0 C (32 F)
Density 128000000 kbits
Address Bus Width 64 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers