Micron Technology, Inc. Memory Cards, Modules - Memory - Modules MTA8ATF1G64HZ-3G2J1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321764-MTA8ATF1G64H Z-3G2J1 Category: Memory Cards, Modules>Memory - Modules Packaging: Tray Standard Package: 100 Memory Type: DDR4 SDRAM Memory Size: 8GB Case / Package: 260-SODIMM ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) HTSUS: 8473.30.1140 Base Product Number: MTA8ATF1 Product Status: Obsolete RoHS Status: ROHS3 Compliant Transfer Rate (Mb/s, MT/s, MHz): 3200
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321764-MTA8ATF1G64H Z-3G2J1 Category: Memory Cards, Modules>Memory - Modules Packaging: Tray Standard Package: 100 Memory Type: DDR4 SDRAM Memory Size: 8GB Case / Package: 260-SODIMM ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) HTSUS: 8473.30.1140 Base Product Number: MTA8ATF1 Product Status: Obsolete RoHS Status: ROHS3 Compliant Transfer Rate (Mb/s, MT/s, MHz): 3200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory - Modules - MTA8ATF1G64HZ-3G2J1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory - Modules
MTA8ATF1G64HZ-3G2J1
Memory Cards, Modules - Memory - Modules MTA8ATF1G64HZ-3G2J1
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321764-MTA8ATF1G64H Z-3G2J1 Category: Memory Cards, Modules>Memory - Modules Packaging: Tray Standard Package: 100 Memory Type: DDR4 SDRAM Memory Size: 8GB Case / Package: 260-SODIMM ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) HTSUS: 8473.30.1140 Base Product Number: MTA8ATF1 Product Status: Obsolete RoHS Status: ROHS3 Compliant Transfer Rate (Mb/s, MT/s, MHz): 3200

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1321764-MTA8ATF1G64HZ-3G2J1
Category: Memory Cards, Modules>Memory - Modules
Packaging: Tray
Standard Package: 100
Memory Type: DDR4 SDRAM
Memory Size: 8GB
Case / Package: 260-SODIMM
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
HTSUS: 8473.30.1140
Base Product Number: MTA8ATF1
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Transfer Rate (Mb/s, MT/s, MHz): 3200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number MTA8ATF1G64HZ-3G2J1
Product Name Memory Cards, Modules - Memory - Modules
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF032GH1AF2TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
SQFlash 840 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 240 GB
View Details