The MTA36ASF4G72PZ series is a 32GB DDR4 registered dual in-line memory module (RDIMM) with 288 pins, designed for server and enterprise systems requiring error-correcting code (ECC) memory. It operates at a nominal voltage of 1.20V and supports data rates of 3200, 2933, 2666, and 2400 MT/s with corresponding CAS latencies of 22, 21, 19, and 17. The module features dual-rank architecture, on-die termination, low-power auto self-refresh, and an integrated I²C temperature sensor with serial presence-detect EEPROM. It measures 133.22 mm × 31.10 mm and uses halogen-free materials. Operating temperature ranges from 0°C to 95°C.
MODULE DDR4 SDRAM 32GB 288RDIMM Product overview: MTA36ASF4G72PZ-3G2J3
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MTA36ASF4G72PZ-3G2J3 |
| Product Name | 32GB Memory IC and Storage Component |
| Memory Category | DDR4 SDRAM; DRAM Chip |