Micron Technology, Inc. 32GB Memory IC and Storage Component MTA18ASF4G72PZ-3G2F1

Description
MODULE DDR4 SDRAM 32GB 288RDIMM Product overview: MTA18ASF4G72PZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72PZ-3 G2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE DDR4 SDRAM 32GB 288RDIMM Product overview: MTA18ASF4G72PZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72PZ-3 G2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32GB Memory IC and Storage Component - 505-MTA18ASF4G72PZ-3G2F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32GB Memory IC and Storage Component
505-MTA18ASF4G72PZ-3G2F1
32GB Memory IC and Storage Component 505-MTA18ASF4G72PZ-3G2F1
MODULE DDR4 SDRAM 32GB 288RDIMM Product overview: MTA18ASF4G72PZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72PZ-3 G2F1 can be used for catalog matching and distributor lookup.

MODULE DDR4 SDRAM 32GB 288RDIMM Product overview: MTA18ASF4G72PZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72PZ-3G2F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ddr4 32Gb Rdimm Rohs Compliant Micron - 67AJ1346 - Newark, An Avnet Company
Chicago, IL, United States
Ddr4 32Gb Rdimm Rohs Compliant Micron
67AJ1346
Ddr4 32Gb Rdimm Rohs Compliant Micron 67AJ1346
DDR4 32GB RDIMM ROHS COMPLIANT: YES

DDR4 32GB RDIMM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 505-MTA18ASF4G72PZ-3G2F1 67AJ1346
Product Name 32GB Memory IC and Storage Component Ddr4 32Gb Rdimm Rohs Compliant Micron
Memory Category DDR4 SDRAM; DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 72 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers