Micron Technology, Inc. 32GB Memory IC and Storage Component MTA18ASF4G72HZ-3G2F1

Description
MODULE DDR4 SDRAM 32GB 260SODIMM Product overview: MTA18ASF4G72HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72HZ-3 G2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE DDR4 SDRAM 32GB 260SODIMM Product overview: MTA18ASF4G72HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72HZ-3 G2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32GB Memory IC and Storage Component - 505-MTA18ASF4G72HZ-3G2F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32GB Memory IC and Storage Component
505-MTA18ASF4G72HZ-3G2F1
32GB Memory IC and Storage Component 505-MTA18ASF4G72HZ-3G2F1
MODULE DDR4 SDRAM 32GB 260SODIMM Product overview: MTA18ASF4G72HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72HZ-3 G2F1 can be used for catalog matching and distributor lookup.

MODULE DDR4 SDRAM 32GB 260SODIMM Product overview: MTA18ASF4G72HZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF4G72HZ-3G2F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 505-MTA18ASF4G72HZ-3G2F1
Product Name 32GB Memory IC and Storage Component
Memory Category DDR4 SDRAM; DRAM Chip
Operating Temperature 0 C (32 F)
Density 256000000 kbits
Address Bus Width 72 bits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 28302960 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details