16GB DDR4 SDRAM registered dual in-line memory module (RDIMM) with ECC support, designed for standard computing systems. The module uses a 288-pin DIMM package, measures 133.35 mm in length and 31.25 mm in height, and operates at 1.2V. It supports data rates up to 3200 MT/s with CAS latency 22, and complies with DDR4 specifications including fly-by topology and on-die termination. The part is halogen-free and includes an I2C temperature sensor with SPD EEPROM. Operating temperature range is 0°C to 95°C.
MODULE DDR4 SDRAM 16GB 288RDIMM Product overview: MTA18ASF2G72PZ-3G2R1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MTA18ASF2G72PZ-3G2R1 |
| Product Name | 16GB Memory IC and Storage Component |
| Memory Category | DDR4 SDRAM; DRAM Chip |
| Operating Temperature | 0 C (32 F) |
| Density | 8000000 kbits |
| Address Bus Width | 72 bits |