16GB DDR4 SDRAM registered dual in-line memory module (RDIMM) for server and enterprise systems, using a 288-pin surface-mount package measuring 133.35 mm × 31.25 mm. It operates at 1.2V, supports ECC error correction, and is rated for commercial temperature range (0°C to 95°C). The module is configured as a single-rank, 2 Gig x 72 design with a data rate of 3200 MT/s, CAS latency of 22, and timing parameters tRCD and tRP of 22 cycles each. It includes an on-board I2C temperature sensor and serial presence-detect EEPROM, uses fly-by topology, and features halogen-free construction with gold edge contacts.
MODULE DDR4 SDRAM 16GB 288RDIMM Product overview: MTA18ASF2G72PZ-3G2J3
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MTA18ASF2G72PZ-3G2J3 |
| Product Name | 16GB Memory IC and Storage Component |
| Memory Category | DDR4 SDRAM; DRAM Chip |
| Operating Temperature | 0 C (32 F) |
| Density | 128000000 kbits |
| Address Bus Width | 72 bits |