2GB DDR3L RDIMM with ECC support, operating at 1.35V (1.283-1.45V) or 1.5V (1.425-1.575V), with PC3-10600 data rate (1333 MT/s), CAS latency of 9, and module height of 30mm. It supports single-rank, on-die termination, and a halogen-free 240-pin DIMM package. Backward compatible with 1.5V DDR3 systems and features an I2C temperature sensor with SPD EEPROM. Operates in commercial temperature range (0°C to +70°C).
MODULE DDR3L SDRAM 2GB 240RDIMM Product overview: MT9KSF25672PZ-1G4M1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9KSF25672PZ-1G
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MT9KSF25672PZ-1G4M1 |
| Product Name | 2GB Memory IC and Storage Component |
| Memory Category | DDR3L SDRAM; DRAM Chip |