Micron Technology, Inc. 1GB Memory IC and Storage Component MT9JSF12872PZ-1G4G1

Description
MODULE DDR3 SDRAM 1GB 240RDIMM / DRAM Module DDR3 SDRAM 1Gbyte 240RDIMM Product overview: MT9JSF12872PZ-1G4G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9JSF12872PZ-1G 4G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE DDR3 SDRAM 1GB 240RDIMM / DRAM Module DDR3 SDRAM 1Gbyte 240RDIMM Product overview: MT9JSF12872PZ-1G4G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9JSF12872PZ-1G 4G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GB Memory IC and Storage Component - 505-MT9JSF12872PZ-1G4G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GB Memory IC and Storage Component
505-MT9JSF12872PZ-1G4G1
1GB Memory IC and Storage Component 505-MT9JSF12872PZ-1G4G1
MODULE DDR3 SDRAM 1GB 240RDIMM / DRAM Module DDR3 SDRAM 1Gbyte 240RDIMM Product overview: MT9JSF12872PZ-1G4G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9JSF12872PZ-1G 4G1 can be used for catalog matching and distributor lookup.

MODULE DDR3 SDRAM 1GB 240RDIMM / DRAM Module DDR3 SDRAM 1Gbyte 240RDIMM Product overview: MT9JSF12872PZ-1G4G1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9JSF12872PZ-1G4G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Modules - MT9JSF12872PZ-1G4G1 - 790232-MT9JSF12872PZ-1G4G1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT9JSF12872PZ-1G4G1
790232-MT9JSF12872PZ-1G4G1
Memory - Modules - MT9JSF12872PZ-1G4G1 790232-MT9JSF12872PZ-1G4G1
Manufacturer: Micron Technology Inc. Win Source Part Number: 790232-MT9JSF12872PZ -1G4G1 Speed: 1333MT/s Package: 240-RDIMM Memory Type: DDR3 SDRAM Memory Size: 1GB Part Status: Obsolete(EOL) Family Name: MT9JSF12872PZ Categories: Memory Cards, Modules Alternative Parts (Cross-Reference): KVR1333D3S8R9S/1G; KVR1333D3S8R9S/1GHT; HMT112U6AFP8C-H9; M391B2873EH1-CH9; Introduction Date: March 05, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790232-MT9JSF12872PZ-1G4G1
Speed: 1333MT/s
Package: 240-RDIMM
Memory Type: DDR3 SDRAM
Memory Size: 1GB
Part Status: Obsolete(EOL)
Family Name: MT9JSF12872PZ
Categories: Memory Cards, Modules
Alternative Parts (Cross-Reference): KVR1333D3S8R9S/1G; KVR1333D3S8R9S/1GHT; HMT112U6AFP8C-H9; M391B2873EH1-CH9;
Introduction Date: March 05, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 505-MT9JSF12872PZ-1G4G1 790232-MT9JSF12872PZ-1G4G1
Product Name 1GB Memory IC and Storage Component Memory - Modules - MT9JSF12872PZ-1G4G1
Memory Category DDR3 SDRAM; DRAM Chip DDR3 SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 170-0157-000 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details