Micron Technology, Inc. Memory Cards, Modules - Memory - Modules MT9JBF25672AKZ-1G4K2

Description
Win Source Part Number: 1173412-MT9JBF25672A KZ-1G4K2 Category: Memory Cards, Modules>Memory - Modules Speed: 1333MT/s Package: Bulk Standard Package: 100 Memory Type: DDR3 SDRAM Memory Size: 2GB Package / Case: 244-MiniUDIMM Alternative Parts (Cross-Reference): MT9JBF25672AKZ1G4K2; ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1173412-MT9JBF25672A KZ-1G4K2 Category: Memory Cards, Modules>Memory - Modules Speed: 1333MT/s Package: Bulk Standard Package: 100 Memory Type: DDR3 SDRAM Memory Size: 2GB Package / Case: 244-MiniUDIMM Alternative Parts (Cross-Reference): MT9JBF25672AKZ1G4K2; ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory - Modules - MT9JBF25672AKZ-1G4K2 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory - Modules
MT9JBF25672AKZ-1G4K2
Memory Cards, Modules - Memory - Modules MT9JBF25672AKZ-1G4K2
Win Source Part Number: 1173412-MT9JBF25672A KZ-1G4K2 Category: Memory Cards, Modules>Memory - Modules Speed: 1333MT/s Package: Bulk Standard Package: 100 Memory Type: DDR3 SDRAM Memory Size: 2GB Package / Case: 244-MiniUDIMM Alternative Parts (Cross-Reference): MT9JBF25672AKZ1G4K2; ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete

Win Source Part Number: 1173412-MT9JBF25672AKZ-1G4K2
Category: Memory Cards, Modules>Memory - Modules
Speed: 1333MT/s
Package: Bulk
Standard Package: 100
Memory Type: DDR3 SDRAM
Memory Size: 2GB
Package / Case: 244-MiniUDIMM
Alternative Parts (Cross-Reference): MT9JBF25672AKZ1G4K2;
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number MT9JBF25672AKZ-1G4K2
Product Name Memory Cards, Modules - Memory - Modules
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Type SD™
View Details
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers
Memory card - 758-879/000-3102 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
CFast Cards - 1448052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 62.5 MB/sec
Options Industrial Grade
View Details