Micron Technology, Inc. 1GB Memory IC and Storage Component MT9HTF12872PZ-667H1

Description
MODULE DDR2 SDRAM 1GB 240RDIMM Product overview: MT9HTF12872PZ-667H1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF12872PZ-66 7H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE DDR2 SDRAM 1GB 240RDIMM Product overview: MT9HTF12872PZ-667H1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF12872PZ-66 7H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GB Memory IC and Storage Component - 505-MT9HTF12872PZ-667H1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GB Memory IC and Storage Component
505-MT9HTF12872PZ-667H1
1GB Memory IC and Storage Component 505-MT9HTF12872PZ-667H1
MODULE DDR2 SDRAM 1GB 240RDIMM Product overview: MT9HTF12872PZ-667H1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF12872PZ-66 7H1 can be used for catalog matching and distributor lookup.

MODULE DDR2 SDRAM 1GB 240RDIMM Product overview: MT9HTF12872PZ-667H1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF12872PZ-667H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 505-MT9HTF12872PZ-667H1
Product Name 1GB Memory IC and Storage Component
Memory Category EEPROM; DDR2 SDRAM; DRAM Chip
Operating Temperature 0 C (32 F)
Density 1000000 kbits
Address Bus Width 72 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details